Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 80nC @ 10V
Max Input Capacitance 1760pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031145-STD45NF75T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD45NF75T4 CAD Model

Description

STD45NF75T4 - STMicroelectronics

The STD45NF75T4 is a state-of-the-art MOSFET transistor manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to meet the needs of a wide range of electronic applications, offering high efficiency and reliability in power management tasks.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy drive capability.
  • High Current Capacity: With a continuous drain current rating, the STD45NF75T4 can handle significant current loads, making it ideal for high-power applications.
  • RDS(on) Optimization: The low on-state resistance minimizes conduction losses and improves overall efficiency, which is crucial for power-sensitive designs.
  • Enhanced Durability: The MOSFET is encapsulated in a robust package that ensures long-term reliability and stability under various environmental conditions.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, which is beneficial for applications like switching power supplies and converters.

Applications

The versatility of the STD45NF75T4 makes it suitable for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • High-efficiency power supplies

Technical Specifications

The STD45NF75T4 boasts impressive technical specifications that make it a top choice for designers:

  • Voltage Rating (VDS): 75V
  • Drain Current (ID): High capacity
  • Low Gate Charge (Qg)
  • Low Input Capacitance (Ciss)
  • Operating Temperature Range: -55°C to 175°C

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that comply with international environmental standards. The STD45NF75T4 is no exception, as it adheres to RoHS directives and is designed for eco-friendly operation.

With its robust design, efficient operation, and versatile application range, the STD45NF75T4 from STMicroelectronics represents a reliable and powerful solution for modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Vishay
Lowest to $0.4949
ECAD model for SST215
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1632 $54.1216
30+ $3.4160 $102.4800
46+ $3.3092 $152.2232
63+ $3.2025 $201.7575
81+ $3.0957 $250.7517
109+ $2.7755 $302.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,653 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention