Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 40 V 50A (Tc) 58W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, STripFET™ F6
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15965-6, 497-15965-2, 497-15965-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897921-STD45P4LLF6AG
Ultra Librarian 3D Model Ultra Librarian STD45P4LLF6AG CAD Model

Description

The STD45P4LLF6AG is a high-performance, low-power P-channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of ST's STripFET™ VI DeepGATE™ technology, which ensures optimized performance for a variety of applications.

Key Features

  • Low Threshold Drive: The device features a low gate drive threshold, making it suitable for low-voltage applications and ensuring efficient operation at low gate voltages.
  • High Efficiency: With its low on-state resistance (R<sub>DS(on)), the STD45P4LLF6AG provides high efficiency, minimizing energy loss and heat generation during operation.
  • Power-Saving Capabilities: The MOSFET's low power consumption makes it ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Surface-Mount Package: Housed in a compact PowerFLAT™ 5x6 package, the STD45P4LLF6AG is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Applications

The versatility of the STD45P4LLF6AG makes it suitable for a wide range of applications, including:

  • Power Management Solutions
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Environmental and Quality Certifications

The STD45P4LLF6AG is compliant with various environmental standards, ensuring that it meets the requirements for eco-friendly and sustainable manufacturing processes. Additionally, STMicroelectronics is committed to delivering high-quality products, and this MOSFET is no exception, undergoing rigorous testing and quality assurance protocols.

Conclusion

With its advanced features and reliable performance, the STD45P4LLF6AG from STMicroelectronics stands out as a superior choice for designers looking to incorporate a robust P-channel MOSFET into their electronic designs. Its integration into various applications highlights its flexibility and efficiency, making it a valuable component in the semiconductor industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9537 $52.4535
130+ $0.7825 $101.7250
200+ $0.7581 $151.6200
275+ $0.7336 $201.7400
355+ $0.7092 $251.7660
475+ $0.6358 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,904 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention