Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 525V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 2nC @ 10V
Max Input Capacitance 334pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 2.6 Ohm @ 1.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102893-STD4N52K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD4N52K3 CAD Model

Description

STMicroelectronics STD4N52K3 N-Channel MOSFET

The STD4N52K3 is a high-performance N-channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability in a wide range of applications. This power MOSFET is designed using STMicroelectronics' advanced STripFET™ III technology, which provides an excellent trade-off between on-resistance and gate charge, making it an ideal choice for high-efficiency power management tasks.

Key Features

  • Low Threshold Drive: The STD4N52K3 operates at a low gate threshold voltage, making it suitable for low-voltage drive applications.
  • High Current Capability: With a continuous drain current (ID) of 4.4 A, this MOSFET can handle significant power for its size.
  • Low On-Resistance (RDS(on)): This device offers a very low on-state resistance of typically 0.135 Ω, which enhances overall efficiency by minimizing power loss during operation.
  • 100% Avalanche Tested: Each unit is rigorously tested to ensure it can withstand high-energy pulses in the avalanche and commutation modes.
  • Enhanced Durability: The MOSFET is encapsulated in a robust surface-mount DPAK package, ensuring long-term reliability and thermal performance.

Applications

The STD4N52K3 is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Load switches
  • Power management functions

Technical Specifications

Parameter Value Drain-source Voltage (VDS) 525 V Gate-source Voltage (VGS) ± 30 V Continuous Drain Current (ID) 4.4 A Power Dissipation (PD) 45 W Operating Temperature -55 °C to 150 °C

With its impressive electrical characteristics and thermal performance, the STD4N52K3 is a reliable and efficient solution for designers looking to improve power density and efficiency in their circuits.

You May Also Be Interested in

Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Others
Need more? Email Us
ECAD model for SW2N60
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4778 $50.1690
260+ $0.3920 $101.9200
395+ $0.3798 $150.0210
545+ $0.3675 $200.2875
705+ $0.3553 $250.4865
945+ $0.3185 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,864 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention