Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 24nC @ 10V
Max Input Capacitance 1400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 118694-STD50NH02LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD50NH02LT4 CAD Model

Description

The STD50NH02LT4 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to target a wide array of applications including switch-mode power supplies, power management tasks, and high-efficiency DC-DC converters. With its robust and energy-efficient design, the STD50NH02LT4 is an essential component for modern electronic circuits requiring high-speed switching and power handling capabilities.

Key Features

  • High Current Capability: The STD50NH02LT4 can handle continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance: Featuring an extremely low on-resistance of just 14 milliohms, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Switching Speed: Fast switching performance is guaranteed thanks to its low gate charge and capacitance, reducing switching losses and enabling high-frequency operation.
  • Enhanced Thermal Performance: The device is encapsulated in a DPAK package, which offers excellent thermal resistance, ensuring reliable operation even under high temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing enhanced reliability and longevity in harsh environments.
  • Logic Level Threshold: Compatible with 5V logic signals, this MOSFET can be driven directly from microcontrollers without the need for additional driver circuits.

Applications

The versatility of the STD50NH02LT4 allows it to be integrated into a broad spectrum of electronic systems. It is particularly well-suited for:

  • Automotive applications and load switching
  • Synchronous rectification for power supply units
  • Motor control circuits
  • High-performance computing and server power supplies
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD50NH02LT4 is no exception, as it is manufactured to meet the highest industry standards for performance and reliability. Customers can trust this MOSFET to provide efficient and reliable operation in their electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FET 120 W, 28 V, 1800 – 2200 MHz
Need more? Email Us
ECAD model for PXAC201202FCV2R250
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6822 $64.8090
235+ $0.5599 $131.5765
360+ $0.5424 $195.2640
495+ $0.5248 $259.7760
640+ $0.5074 $324.7360
855+ $0.4548 $388.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,400 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention