The STD5NE101 from STMicroelectronics is a robust and versatile N-channel Power MOSFET designed for high-performance power switching applications. This advanced power transistor is part of STMicroelectronics' extensive portfolio of MOSFET devices that are renowned for their efficiency, reliability, and thermal performance.
Key Features
- High Current Capability: The STD5NE101 is capable of handling continuous drain currents, making it suitable for high-power applications.
- Low On-Resistance: With its low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved overall efficiency, which is critical for power management circuits.
- High Switching Speed: The device features fast switching characteristics, enabling efficient operation at high frequencies, which is essential for switching power supplies and DC-DC converters.
- Enhanced Thermal Performance: The STD5NE101 is designed with an optimized package for improved heat dissipation, allowing it to operate reliably at higher temperatures.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the device can withstand harsh operating conditions and provide reliable performance over its lifespan.
Applications
The versatility of the STD5NE101 allows it to be used in a wide range of applications, including:
- Switching regulators and DC-DC converters
- Motor control circuits
- Power management solutions
- Automotive applications and high-performance computing
- LED lighting and power supplies
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
80 A
Power Dissipation (P<sub>D)
150 W
Operating Temperature Range
-55°C to 175°C
In conclusion, the STD5NE101 is a high-quality Power MOSFET that offers a combination of high current handling, low on-resistance, fast switching, and excellent thermal properties, making it a preferred choice for designers and engineers in a variety of power-intensive applications.