EN
  • EN
  • DE

STD5NM50AG

Part No STD5NM50AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 7.5A DPAK  /  N-Channel 500 V 7.5A (Tc) 100W (Tc) Surface Mount TO-252 (D-Pak)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 800mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 13 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 415 pF @ 100 V
Power Dissipation (Max) 100W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package TO-252 (D-Pak)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD5NM50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STD5NM50AGTR,STD5NM50AG-ND,497-STD5NM50AGCT,497-STD5NM50AGDKR
Standard Package 2,500
Win Source Part Number 1111860-STD5NM50AG
Ultra Librarian 3D Model Ultra Librarian STD5NM50AG CAD Model

Description

The STD5NM50AG is an advanced power MOSFET designed and manufactured by the industry-leading semiconductor company, STMicroelectronics. This component is part of the MDmesh™ V series, which is renowned for its excellent energy efficiency and high-performance capabilities.

With a drain-source voltage of 500V, this N-channel MOSFET is suitable for a wide range of high voltage applications. Its low on-resistance of just 0.65Ω minimizes conduction losses, while the device's ability to handle a continuous drain current of up to 4.4A makes it robust enough for demanding power applications.

The STD5NM50AG comes in two package options: DPAK and IPAK. These packages are designed for compact and efficient thermal performance, making them ideal for space-constrained applications where heat dissipation is a critical consideration.

STMicroelectronics has engineered the STD5NM50AG with their innovative MDmesh™ V technology. This technology utilizes a proprietary vertical structure, which optimizes the device's on-state resistance and reduces gate charge, leading to reduced switching losses. This makes the STD5NM50AG an excellent choice for high-efficiency power supplies, lighting applications, solar inverters, and any circuit requiring high-performance switching.

Key Features:

  • Ultra-low gate charge and reduced on-resistance
  • High dv/dt and avalanche capabilities
  • Low threshold drive
  • High-temperature performance

The STD5NM50AG also boasts high dv/dt and avalanche capabilities, ensuring reliability and robustness under harsh operating conditions. Its low threshold drive allows for ease of use in logic-level drive applications.

Overall, the STD5NM50AG from STMicroelectronics represents a blend of advanced technology with high reliability, tailored for designers who require components that deliver both energy efficiency and high power density. Whether for industrial designs, consumer electronics, or renewable energy systems, this power MOSFET is engineered to meet the demands of modern electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0641 $53.2050
115+ $0.8731 $100.4065
180+ $0.8458 $152.2440
245+ $0.8186 $200.5570
320+ $0.7913 $253.2160
425+ $0.7094 $301.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess