Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 13nC @ 10V
Max Input Capacitance 415pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 800 mOhm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031152-STD5NM50T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 2,500
Family Name STD5NM50
Introduction Date January 05, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STD5NM50T4 CAD Model

Description

The STD5NM50T4 is a cutting-edge N-channel 500V - 0.42Ω - 4.4A - DPAK/IPAK STripFET™ II Power MOSFET, designed and manufactured by STMicroelectronics. This device is a testament to STMicroelectronics' commitment to providing energy-efficient solutions for a wide range of power applications. It is particularly suitable for high-efficiency power management tasks in various electronic circuits.

Key Features

  • High Voltage Capability: With a drain-source voltage of 500V, the STD5NM50T4 is well-suited for high-voltage applications, ensuring reliable performance in challenging environments.
  • Low On-Resistance: The device features an on-resistance of only 0.42Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Rating: A continuous drain current of 4.4A allows the MOSFET to handle significant power without overheating, making it ideal for heavy-duty operations.
  • Enhanced Thermal Performance: The DPAK/IPAK package offers excellent thermal performance, ensuring the device remains cool even under high power conditions.
  • STripFET™ II Technology: Leveraging STMicroelectronics' advanced STripFET™ II technology, the STD5NM50T4 provides low gate charge and low crss, which translates to faster switching and reduced switching losses.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • LED Lighting Solutions

Quality and Reliability

STMicroelectronics ensures that the STD5NM50T4 meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control processes to guarantee performance in a wide range of operating conditions. This makes the STD5NM50T4 a reliable choice for designers and engineers looking to integrate a robust power MOSFET into their applications.

Environmental Compliance

The STD5NM50T4 complies with environmental regulations, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability. Customers can be confident that they are choosing a product that aligns with global environmental standards.

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8456 $73.8240
90+ $1.5145 $136.3050
135+ $1.4671 $198.0585
185+ $1.4198 $262.6630
240+ $1.3724 $329.3760
320+ $1.2304 $393.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 77,579 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention