Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 8.5 mOhm @ 32A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 006352-STD60N55F3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD60N55F3 CAD Model

Description

Product Overview: STD60N55F3 - STMicroelectronics

The STD60N55F3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is a part of ST's STripFET™ F3 series, which is renowned for its low on-state resistance and high switching performance. The STD60N55F3 is designed to meet the stringent requirements of modern power electronics applications, offering both efficiency and reliability for a wide range of uses.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The device features an exceptionally low drain-source on-resistance of 0.016 Ohm, which minimizes conduction losses and enhances the overall efficiency of the system.
  • High Drain Current: With a continuous drain current (I<sub>D) of 60A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Capability: The device can withstand drain-source voltages up to 55V, providing a good safety margin for fluctuating supply voltages and transient conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
  • Low Gate Charge (Q<sub>g): A low gate charge facilitates faster switching speeds, which is crucial for high-frequency applications.

Applications

The STD60N55F3 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control applications
  • Automotive applications
  • LED lighting solutions

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STD60N55F3 complies with a range of international standards, including RoHS and Halogen-free requirements, ensuring that it meets the latest environmental regulations. Additionally, the device is encapsulated in a TO-252 (DPAK) package, which is designed for optimal thermal performance and space-saving on the PCB.

Conclusion

In summary, the STD60N55F3 from STMicroelectronics is a robust and efficient Power MOSFET, ideal for designers looking to enhance power density and efficiency in their applications. With its strong electrical characteristics and compliance with environmental standards, this component is a reliable choice for a broad spectrum of electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Vishay
Lowest to $0.4949
ECAD model for SST215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7629 $70.5160
90+ $1.4465 $130.1850
140+ $1.4015 $196.2100
195+ $1.3562 $264.4590
250+ $1.3110 $327.7500
335+ $1.1753 $393.7255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention