EN
  • EN
  • DE

STD60NF06

Part No STD60NF06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 60V - 0.014ohm - 60A DPAK STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260883-STD60NF06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD60NF06 CAD Model

Description

STMicroelectronics STD60NF06 - N-Channel 60V - 60A Power MOSFET

The STD60NF06 is a robust and efficient N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver high performance in a wide range of applications, including switch-mode power supplies, motor control, and automotive systems.

With a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 60A, the STD60NF06 is capable of handling significant power levels. The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of control circuits and reducing power losses.

The STD60NF06 features an extremely low on-resistance (RDS(on)) of just 14mΩ (milliohms) at a gate voltage of 10V. This low RDS(on) translates to reduced conduction losses, enhancing the overall efficiency of the device. This is particularly important in applications where energy efficiency is crucial, such as in power management systems.

This MOSFET is built using STMicroelectronics' advanced STripFET™ technology, which provides an excellent figure of merit in terms of RDS(on) x area. This technology also contributes to the device's ability to handle fast switching, making it suitable for high-frequency applications.

The STD60NF06 is available in a TO-252 (DPAK) package, which is well-suited for compact designs where space is at a premium. The package is designed for surface mount technology, facilitating easier integration into a wide range of electronic assemblies.

For protection and reliability, the STD60NF06 includes features such as avalanche ruggedness and 100% avalanche tested. These characteristics ensure that the device can withstand harsh operating conditions and provide a reliable solution for power conversion and management tasks.

In summary, the STD60NF06 from STMicroelectronics is a high-performance N-channel MOSFET that offers a combination of low on-resistance, high current capability, and fast switching performance. Its robustness and efficiency make it an excellent choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess