Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 56nC @ 5V
Max Input Capacitance 1950pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031155-STD60NF55LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD60NF55L
Introduction Date January 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD60NF55LT4 CAD Model

Description

Product Overview: STD60NF55LT4

The STD60NF55LT4 is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is part of STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and high switching performance. The STD60NF55LT4 is designed to meet the stringent requirements of modern power electronics applications, offering both efficiency and reliability for a wide range of applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it suitable for low-power applications and compatible with logic-level gate drive sources.
  • High Current Capability: With a continuous drain current of up to 60A, the STD60NF55LT4 is capable of handling high current loads, making it ideal for high-power applications.
  • Low On-Resistance (R<sub>DS(on)): The MOSFET features an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: The fast switching characteristics of the STD60NF55LT4 reduce switching losses and enable operation at higher frequencies, which is beneficial for power supply and conversion systems.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness under stressful conditions.

Applications

The STD60NF55LT4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Automotive Applications
  • Power Management Functions

Technical Specifications

The device boasts impressive technical specifications:

  • V<sub>DS: 55V - Maximum drain-source voltage
  • I<sub>D: 60A - Continuous drain current
  • R<sub>DS(on): Very low - Minimizes conduction losses
  • Package: DPAK - Surface-mount package suitable for compact designs

The STD60NF55LT4 from STMicroelectronics is a testament to the company's commitment to providing high-quality, efficient, and reliable semiconductor products. Whether for consumer electronics, industrial systems, or automotive technology, this Power MOSFET stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Vishay
Lowest to $0.4949
ECAD model for SST215
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4054 $56.2160
90+ $1.1531 $103.7790
135+ $1.1171 $150.8085
185+ $1.0811 $200.0035
240+ $1.0450 $250.8000
325+ $0.9369 $304.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention