Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 4.5A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.6Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 7.5nC at 10V
Gate Source Voltage (Maximum) 30V
Input Capacitance (Ciss) (Maximum) at Vds 255pF at 100V
Power Dissipation (Maximum) 85W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260890-STD6N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD6N80K5 CAD Model

Description

The STD6N80K5 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of ST's MDmesh™ K5 series, which utilizes innovative technology to optimize power efficiency and thermal performance.

Key Features

  • High Voltage Capability: The STD6N80K5 is capable of withstanding up to 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 1.7 Ohms, this MOSFET ensures minimal power loss and improved efficiency.
  • Fast Switching Speed: The device is designed for fast switching applications, which is essential for reducing switching losses and improving performance in power conversion systems.
  • Reduced Gate Charge: A low gate charge (Qg) enhances the STD6N80K5's switching performance, further contributing to the efficiency of the overall system.
  • Enhanced dv/dt Capability: The robust design allows for high dv/dt handling capability, ensuring reliability under harsh switching conditions.
  • Zener-Protected: The gate-source of this MOSFET is protected with an integrated Zener diode, providing protection against overvoltage and enhancing device longevity.

Applications

The STD6N80K5 is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Control Systems
  • Electronic Ballasts for Fluorescent Lighting

Package and Availability

The STD6N80K5 is available in a TO-252 (DPAK) package, which is designed for compact surface mount applications. This package ensures a small footprint while providing excellent thermal performance. For detailed specifications, datasheets, and ordering information, customers are encouraged to visit the official STMicroelectronics website or contact authorized distributors.

You May Also Be Interested in

UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9487 $68.2045
85+ $1.5990 $135.9150
130+ $1.5490 $201.3700
175+ $1.4990 $262.3250
225+ $1.4491 $326.0475
300+ $1.2992 $389.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention