EN
  • EN
  • DE

STD6NK50ZT4

Part No STD6NK50ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 500V 5.6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 500V 5.6A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 5.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 24.6nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 2.8A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031158-STD6NK50ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Family Name STD6NK50Z
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STD6NK50ZT4 CAD Model

Description

STD6NK50ZT4 N-Channel MOSFET by STMicroelectronics

The STD6NK50ZT4 is a high-performance N-channel MOSFET developed by STMicroelectronics, a global leader in semiconductor solutions. This device is a part of the MDmesh™ K5 series, which utilizes innovative technologies to offer energy-efficient power conversion in a wide array of applications.

Key Features

  • Voltage Rating: The STD6NK50ZT4 boasts a drain-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • Current Handling: It offers a continuous drain current (I<sub>D) of up to 6A, ensuring reliable performance in demanding conditions.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.85 ohms, this MOSFET provides efficient power handling with minimal losses.
  • Fast Switching: The device is designed for fast switching applications, thanks to its low gate charge (Q<sub>g) and capacitance.
  • Enhanced Efficiency: The MDmesh™ K5 technology enhances efficiency, especially in light-load conditions, making it ideal for energy-sensitive designs.

Applications

The versatility of the STD6NK50ZT4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting solutions
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management systems

Package and Reliability

This MOSFET comes in a DPAK (TO-252) package, which is designed for compact surface mount installations. The package is engineered to offer excellent thermal performance and ensure device longevity even under high-stress conditions.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STD6NK50ZT4 is compliant with RoHS and Halogen-free standards, reflecting the company's dedication to reducing the environmental impact of its products.

In summary, the STD6NK50ZT4 N-Channel MOSFET from STMicroelectronics is a high-voltage, high-efficiency semiconductor device that offers robust performance for a range of power conversion applications. Its advanced technology and environmental compliance make it a smart choice for designers looking to create reliable and eco-friendly electronic products.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8154 $61.1550
175+ $0.6699 $117.2325
270+ $0.6480 $174.9600
370+ $0.6272 $232.0640
480+ $0.6064 $291.0720
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,925 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess