The STD70NS04ZL is a high-performance N-channel MOSFET from STMicroelectronics, renowned for its efficiency and reliability. This power MOSFET is designed to handle high current and voltage with ease, making it an ideal choice for a wide range of power applications. Its low on-resistance and high switching speed are particularly well-suited for power management tasks within electronic circuits.
Key Features
- Drain-source Voltage (V<sub>DS): 40V, which allows it to be used in systems with high voltage requirements.
- Continuous Drain Current (I<sub>D): 70A, providing robust current handling capabilities for demanding applications.
- Low On-Resistance (R<sub>DS(on)): This feature minimizes power loss and heat generation, enhancing overall system efficiency.
- Fast Switching Speed: The device is designed for applications requiring high-speed switching, such as DC-DC converters.
- Logic Level Gate Drive: Can be driven directly from microcontrollers or logic circuits, simplifying the design of control interfaces.
- Enhanced Durability: Built with ruggedized design to withstand harsh conditions and provide a longer operational lifespan.
Applications
The STD70NS04ZL is versatile and can be used in numerous applications, including:
- Switching regulators and DC-DC converters
- Power management for computers and servers
- Motor control circuits
- LED lighting solutions
- Automotive applications and power distribution systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STD70NS04ZL is no exception and is manufactured under stringent conditions to ensure it meets the highest standards of quality and reliability. It is designed to perform consistently over a wide range of temperatures and conditions, which makes it a reliable choice for critical power applications where performance cannot be compromised.
Environmental Compliance
The STD70NS04ZL is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability. This MOSFET is lead-free and designed to meet the requirements of environmentally conscious businesses and consumers.
For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics product datasheet for the STD70NS04ZL.