EN
  • EN
  • DE

STD7NM60N

Part No STD7NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5A DPAK / Trans MOSFET N-CH 600V 5A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 363pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 900 mOhm @ 2.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031162-STD7NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD7NM60N
Introduction Date October 22, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD7NM60N CAD Model

Description

STD7NM60N - N-channel 600 V, 0.75 Ω typ., 7 A MDmesh™ II Power MOSFET in DPAK package

The STD7NM60N is a high-performance N-channel Power MOSFET presented by STMicroelectronics, designed using the innovative MDmesh™ II technology. This device is tailored for applications demanding high efficiency and power density, making it an ideal choice for a wide range of switching applications, including power supplies, lighting, and converters.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600 V, the STD7NM60N can handle high voltage applications with ease, making it suitable for both industrial and consumer products.
  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.75 Ω (typical), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Rating: With a continuous drain current (I<sub>D) of 7 A, the MOSFET can drive significant loads, suitable for a variety of power-intensive applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) ensures that the STD7NM60N can switch on and off rapidly, which is crucial for applications requiring fast switching frequencies.
  • 100% Avalanche Tested: This feature guarantees robustness and reliability of the MOSFET, ensuring it can withstand challenging conditions.

Applications

The STD7NM60N is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Motor Control
  • Power Management Solutions

Package Details

The device is housed in a DPAK package, known for its compact size and excellent thermal performance. The package is designed to optimize the thermal resistance and footprint, allowing for high power density designs.

Conclusion

Overall, the STD7NM60N from STMicroelectronics is a robust and efficient solution for designers looking to improve the performance of their power management systems. Its combination of high voltage capability, low on-resistance, and high current rating, along with the advanced MDmesh™ II technology, make it a compelling choice for a wide array of applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4116 $51.4500
260+ $0.3855 $100.2300
405+ $0.3725 $150.8625
580+ $0.3465 $200.9700
750+ $0.3334 $250.0500
940+ $0.3204 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess