EN
  • EN
  • DE

STD86N3LH5

Part No STD86N3LH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 80A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 14nC @ 5V
Max Input Capacitance 1850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102923-STD86N3LH5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD86N3LH5 CAD Model

Description

Introducing the STD86N3LH5 Power MOSFET by STMicroelectronics

The STD86N3LH5 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This state-of-the-art component is engineered to deliver exceptional efficiency and reliability for a wide range of applications, making it a preferred choice for designers and engineers seeking to enhance the performance of their electronic designs.

Key Features

  • Low On-Resistance: The STD86N3LH5 boasts an exceptionally low on-resistance (R<sub>DS(on)), which results in reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With its ability to handle high continuous drain currents, this MOSFET is ideal for demanding applications that require robust current handling capabilities.
  • Enhanced Switching Performance: The fast switching speed of the STD86N3LH5 minimizes switching losses and is suitable for high-frequency power switching applications.
  • 100% Avalanche Tested: Ensuring device reliability, the MOSFET is thoroughly tested for avalanche ruggedness, providing designers with confidence in its performance under harsh conditions.

Applications

The versatility of the STD86N3LH5 allows it to be used in a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Solutions

Technical Specifications

The STD86N3LH5 operates with a drain-source voltage (V<sub>DS) of up to 30V, and a continuous drain current (I<sub>D) of 80A, making it suitable for high-power applications. The device comes in a surface-mount DPAK package, which is widely used in the industry and known for its compact footprint and ease of integration into various circuit designs.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental responsibility and the STD86N3LH5 is designed to meet current RoHS directives, ensuring that it is free from hazardous substances. The device is also compliant with STMicroelectronics' high-quality standards, providing a reliable solution for your power management needs.

Whether you are developing power supplies, motor controllers, or any other application requiring a high-performance Power MOSFET, the STD86N3LH5 from STMicroelectronics offers the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9730 $58.3800
145+ $0.7983 $115.7535
225+ $0.7734 $174.0150
310+ $0.7484 $232.0040
400+ $0.7235 $289.4000
535+ $0.6486 $347.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess