The STD95N4LF3 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STripFET™ F3 series, which is renowned for its low on-state resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), making it an excellent choice for high-efficiency power management applications.
Key Features
- Low Threshold Drive: The device operates at a very low gate threshold voltage, which enables it to be driven at lower voltages, enhancing its efficiency in low-voltage applications.
- High Switching Performance: With its low gate charge and capacitance, the STD95N4LF3 is designed for fast switching, reducing losses and improving performance in high-frequency operations.
- Optimized R<sub>DS(on): It boasts an extremely low on-state resistance, minimizing conduction losses and thus improving overall power efficiency.
- Enhanced Durability: The MOSFET is encapsulated in a robust package that ensures high durability and reliability, even in challenging environmental conditions.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing its ability to withstand high-energy pulses.
Applications
The versatility of the STD95N4LF3 allows it to be used in a wide array of applications. These include:
- Switching regulators
- DC/DC converters
- Motor control systems
- Power management solutions
- Automotive applications
- High-performance computing
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
40V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to 175°C
With its combination of efficiency, reliability, and performance, the STD95N4LF3 from STMicroelectronics is an ideal choice for designers looking to optimize their power management systems.