EN
  • EN
  • DE

STDD15-05WFILM

Part No STDD15-05WFILM
Manufacturer STMicroelectronics
Catalog RF Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Standard - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 15V
Current - Max 10 mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Resistance @ If, F 15Ohm @ 5mA, 100MHz
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number STDD15
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1281087-STDD15-05WFILM
Ultra Librarian 3D Model Ultra Librarian STDD15-05WFILM CAD Model

Description

The STDD15-05WFILM from STMicroelectronics is a highly efficient, integrated power management device that is part of STMicroelectronics' extensive portfolio of semiconductor solutions. This product is specifically designed to cater to a wide range of applications, including consumer electronics, industrial systems, and automotive electronics, where reliable and compact power management is crucial.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it versatile for various power supply conditions.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Current: The STDD15-05WFILM can deliver a high output current, making it suitable for powering demanding circuits.
  • Thermal Protection: It comes with built-in thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Current Limiting: The device also includes current limiting features to protect against overcurrent conditions, enhancing system reliability.

Applications

The STDD15-05WFILM's versatile nature makes it ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and digital system power supplies
  • Automotive electronics
  • Industrial control systems

Package and Availability

The device is available in a compact package, which is designed for optimal space-saving on PCBs. Its small footprint ensures that it can be integrated into designs where space is at a premium without compromising on performance. For pricing, availability, and further technical specifications, customers are encouraged to visit the STMicroelectronics website or contact their sales representatives.

The STDD15-05WFILM represents STMicroelectronics' commitment to providing advanced power management solutions that combine performance, efficiency, and reliability, catering to the needs of today's innovative electronics.

You May Also Be Interested in

Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess