EN
  • EN
  • DE

STE100PTR

Part No STE100PTR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1127+
Reference case QFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 734755-STE100PTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STE100PTR CAD Model

Description

Product Overview: STE100PTR Ethernet Transceiver

The STE100PTR is a high-performance Ethernet transceiver from STMicroelectronics, designed to offer a robust and efficient solution for network connectivity. This device is part of ST's family of Ethernet products that are known for their reliability and compliance with the IEEE 802.3 standard. The STE100PTR is specifically engineered to meet the rigorous demands of fast Ethernet applications, providing a seamless interface between the physical media and the Ethernet MAC layer.

Key Features

  • Speed and Compatibility: The STE100PTR supports 10BASE-T and 100BASE-TX fast Ethernet standards, ensuring compatibility with a wide range of network devices and speeds.
  • Auto-Negotiation: It comes with an auto-negotiation feature that allows the transceiver to automatically select the highest performance mode of operation that is mutually supported by the connected devices.
  • Reduced Power Consumption: The transceiver is designed with power efficiency in mind, featuring low-power modes and power-down functions to minimize energy consumption when not in active use.
  • Robust Physical Layer Interface: The STE100PTR provides a strong physical layer solution with built-in support for link integrity and jabber functions, ensuring reliable data communication and network integrity.

Applications

The STE100PTR is versatile and can be used in various applications that require reliable Ethernet connectivity. Some common applications include:

  • Embedded systems
  • Networked printers and scanners
  • Industrial automation systems
  • Network interface cards
  • Home networking equipment

Technical Specifications

The technical specifications of the STE100PTR are designed to meet the needs of a wide array of networking applications. It operates over a single 3.3V power supply and is available in a compact 48-pin LQFP package that is suitable for space-constrained applications. The device also features an MII (Media Independent Interface) for easy integration with existing network infrastructure and MAC layer devices.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the STE100PTR is no exception. It is manufactured to the highest standards and is backed by comprehensive technical support and documentation, ensuring that designers and engineers can confidently incorporate it into their networking solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess