Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Not For New Designs
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BlueNRG-1
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17613
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A2 STM
HTSUS 8517.62.0090
Win Source Part Number 1283261-STEVAL-IDB007V1M
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB007V1M CAD Model

Description

The STEVAL-IDB007V1M from STMicroelectronics is a comprehensive evaluation platform designed to help developers and engineers create and test Bluetooth Low Energy (BLE) applications. This evaluation board is based on the BlueNRG-M2 application processor module, which combines the BlueNRG-2 BLE system-on-chip with an array of useful features and peripherals to facilitate rapid development and prototyping.

Key Features

  • BlueNRG-M2 Module: At the heart of the STEVAL-IDB007V1M is the BlueNRG-M2 module, offering a programmable ARM Cortex-M0 core with a highly efficient Bluetooth Low Energy stack, optimized for low-power operations.
  • Integrated Antenna: The board includes an integrated antenna, which simplifies RF design and provides a ready-to-use solution for wireless communication.
  • USB Connectivity: For easy programming and debugging, the board features a USB connector. This also allows the board to be powered directly from a computer or USB power supply.
  • Expansion Headers: Developers can leverage the expansion headers to connect additional sensors, actuators, or other input/output devices, making the STEVAL-IDB007V1M highly versatile for prototyping a wide range of BLE applications.
  • On-board Debugging: The board comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for external debugging tools and simplifying the development process.
  • Comprehensive Development Software: STMicroelectronics provides a suite of development software, including the BlueNRG Navigator GUI, firmware updates, and a wide range of example applications to kick-start development.

Applications

The STEVAL-IDB007V1M is ideal for developing a variety of BLE-enabled applications such as wearable devices, fitness and healthcare sensors, smart home automation, industrial monitoring, and more. Its low-power consumption makes it particularly suitable for battery-powered devices.

Support and Resources

STMicroelectronics offers extensive support for the STEVAL-IDB007V1M through their online resources. Developers can access technical documentation, application notes, and a user forum to help resolve any challenges and share insights with the community.

With its robust feature set and comprehensive support, the STEVAL-IDB007V1M evaluation board is an excellent tool for both novice and experienced developers looking to explore the capabilities of Bluetooth Low Energy technology.

You May Also Be Interested in

Silicon Labs
EVAL BOARD WT32 / WT32 series Transceiver; Bluetooth® Classic Evaluation Board
Need more? Email Us
ECAD model for EBWT32-A
Analog Devices Inc.
BOARD EVALUATION FOR AD6643
Need more? Email Us
ECAD model for AD6643-200EBZ
Murata Electronics North America
WI-FI-B/G/N/AC AND BT DEVELOPMEN
Need more? Email Us
ECAD model for LBEH5HMZPC-TEMP-DS-SD
pSemi
EVAL BOARD FOR PE42520 / PE42520 series Switch, SPDT Evaluation Board
Need more? Email Us
ECAD model for EK42520-03
Analog Devices Inc.
EVAL BOARD FOR ADL5602
Lowest to $656.8421
ECAD model for ADL5602-EVALZ
M/A-Com Technology Solutions
EVAL BOARD FOR MASW-008322-TR100
Need more? Email Us
ECAD model for MASW-008322-001SMB
M/A-Com Technology Solutions
EVAL BOARD FOR MAPD-009492-C2W18
Need more? Email Us
ECAD model for MAPD-009492-C2W1TB
Qorvo US Inc.
Need more? Email Us
ECAD model for RFSA2113PCK-410
Skyworks Solutions Inc.
EVALUATION KIT / SKY85726-11 series Front End Evaluation Board
Need more? Email Us
ECAD model for SKY85726-11EK1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention