EN
  • EN
  • DE

STEVAL-IFP029V1

Part No STEVAL-IFP029V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Low Side Driver (Internal FET)
Embedded No
Utilized IC / Part IPS4260L
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17662,-1138-STEVAL-IFP029V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284570-STEVAL-IFP029V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP029V1 CAD Model

Description

The STEVAL-IFP029V1 from STMicroelectronics is an advanced evaluation board designed to showcase the features and capabilities of the L6364 dual-channel transceiver for IO-Link and SIO modes. This evaluation board is a crucial tool for developers and engineers who are looking to explore the functionalities of this transceiver in various industrial communication applications.

Key Features

  • IO-Link Compliant: The STEVAL-IFP029V1 supports the latest IO-Link communication protocol which is essential for smart industrial processes. This ensures seamless integration with IO-Link devices and systems.
  • Dual-Channel Support: With dual-channel operation, the evaluation board allows for the simultaneous management of two independent IO-Link channels, increasing the efficiency and flexibility of the communication system.
  • Robust Design: The board is designed to withstand the harsh conditions typically found in industrial environments, ensuring reliability and longevity.
  • Configurable Settings: Users can configure various settings such as device address, baud rate, and operation modes, allowing for a customized experience tailored to specific application requirements.
  • Diagnostic Features: The board includes diagnostic functionalities that can help identify and troubleshoot issues, which is critical for maintaining uptime in industrial settings.
  • User-Friendly Interface: The evaluation board comes with an intuitive interface that simplifies the process of testing and evaluating the L6364 transceiver.

Applications

The STEVAL-IFP029V1 is ideal for a wide range of applications within the industrial sector, including:

  • Factory Automation
  • Process Control Systems
  • Industrial Robotics
  • Sensor and Actuator Communications

Technical Specifications

The board operates over a wide supply voltage range and is equipped with various protection features such as thermal shutdown and short-circuit protection. It also includes LED indicators for status and error reporting, making it easier to monitor the transceiver's performance during operation.

Overall, the STEVAL-IFP029V1 is a versatile and powerful tool for professionals who are developing industrial communication solutions. With its robust feature set and flexible design, it provides a solid foundation for exploring and integrating the L6364 transceiver into a variety of industrial applications.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess