The STP140N10F4 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This powerful transistor is designed to deliver high performance with low on-state resistance and fast switching, making it an ideal solution for a wide range of power management applications.
Key Features
- Low On-Resistance: The STP140N10F4 boasts an extremely low on-resistance (R<sub>DS(on)) of just 0.0095 ohms, which minimizes conduction losses and improves overall efficiency.
- High Current Capability: This MOSFET can handle continuous drain currents up to 100A, making it suitable for high-power applications.
- High Switching Performance: With a fast switching speed, the STP140N10F4 is optimized for synchronous rectification in SMPS, high-efficiency DC-DC converters, and is well-suited for high-frequency circuits.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress and transient conditions.
- Low Gate Charge: The device has a low total gate charge (Q<sub>g), which reduces the power required to drive the gate, thus saving energy and reducing heat dissipation.
Applications
The versatility of the STP140N10F4 allows it to be used in a variety of applications, including:
- Power supply units
- DC-AC inverters for solar energy systems
- Motor drives
- Automotive applications
- High-performance computing
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP140N10F4 is no exception, with its robust design and manufacturing process ensuring stable operation even in the most demanding conditions.
Environmental Compliance
The STP140N10F4 is compliant with RoHS and Halogen-free directives, reflecting STMicroelectronics' dedication to environmental sustainability and the global movement towards eco-friendly electronic components.