EN
  • EN
  • DE

STEVAL-IHM015V1

Part No STEVAL-IHM015V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC2S4, STS8DNH3LL
Primary Attributes Motors (BLAC, BLDC, PMAC, PMDC)
Supplied Contents Board(s)
Secondary Attributes Graphical User Interface
Other Names -497-8213,STEVALIHM015V1,497-8213
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284611-STEVAL-IHM015V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM015V1 CAD Model

Description

The STEVAL-IHM015V1 from STMicroelectronics is a compact, high-performance development tool designed for those looking to explore and create motor control applications. This evaluation board is specifically tailored for driving three-phase brushless DC motors, making it an ideal platform for a variety of industrial, consumer, and automotive applications.

At the heart of the STEVAL-IHM015V1 is the advanced L6230 three-phase motor driver, which is capable of driving motors with a supply voltage ranging from 8 to 52 volts. This flexibility in voltage makes the board suitable for a broad range of projects and products. The L6230 integrates a range of features including overcurrent, overtemperature, and undervoltage lockout protection, ensuring reliable operation under various conditions.

One of the key benefits of the STEVAL-IHM015V1 is its user-friendly interface. It includes a set of jumpers and potentiometers that allow for quick and easy parameter adjustments, as well as test points for convenient monitoring of signals. Additionally, the board comes with an extensive development ecosystem, including software libraries and support, to help accelerate the design process and reduce time to market.

The board supports a wide PWM frequency range and is designed with advanced features for precise motor control, such as a programmable non-dissipative overcurrent protection and a cross conduction protection. These features enable developers to fine-tune their applications for optimal performance and efficiency.

For those looking to develop applications requiring high levels of customization and control, the STEVAL-IHM015V1 provides an SPI interface, which allows for full configurability of the L6230 driver. This includes control over the decay mode, PWM frequency, and other critical motor control parameters.

In summary, the STEVAL-IHM015V1 is a versatile and powerful development tool that offers engineers and hobbyists alike a comprehensive platform for developing sophisticated motor control applications. With its robust driver IC, flexible power supply options, and extensive support, it stands as a top choice for anyone looking to harness the power of three-phase brushless DC motors in their next project.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess