EN
  • EN
  • DE

STEVAL-IHM027V1

Part No STEVAL-IHM027V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part STGIPS10K60A
Supplied Contents Board(s)
Other Names 497-10836,STEVALIHM027V1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284502-STEVAL-IHM027V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM027V1 CAD Model

Description

The STEVAL-IHM027V1 is a comprehensive development solution designed by STMicroelectronics to facilitate the design of motor control applications. This versatile evaluation board is specifically tailored for driving three-phase brushless DC (BLDC) motors using the advanced STMicroelectronics ST7MC microcontroller, which is equipped with an embedded MCU and dedicated motor control functions.

Key Features

  • Integrated ST7MC microcontroller with a dedicated motor control coprocessor
  • Supports three-phase BLDC motor control with Hall-effect sensors
  • Power stage based on the L6230 driver capable of handling up to 48 V
  • On-board debugging interface for software development and monitoring
  • Flexible power supply options ranging from 8 V to 48 V
  • Overcurrent and thermal protection for enhanced safety
  • User-friendly software with multiple control algorithms

Applications

The STEVAL-IHM027V1 is suitable for a wide range of applications, including but not limited to:

  • Home appliances (e.g., washing machines, refrigerators)
  • Fans and HVAC systems
  • Industrial automation
  • Electric pumps
  • Robotics and drones

Design Support

To ensure a smooth development process, STMicroelectronics provides extensive design support for the STEVAL-IHM027V1. This includes detailed documentation, application notes, and a dedicated software development kit (SDK) with example code. The board's layout is optimized for thermal performance and space-saving, making it an excellent choice for prototyping as well as for educational purposes.

Whether you're an experienced engineer or a student looking to delve into motor control, the STEVAL-IHM027V1 offers a reliable platform to accelerate the development cycle and help bring your projects to life with efficiency and precision.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess