EN
  • EN
  • DE

LNBH24L

Part No LNBH24L
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dual LNBS supply and control IC with step-up and I²C interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1202608-LNBH24L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH24L CAD Model

Description

STMicroelectronics LNBH24L Product Overview

The LNBH24L from STMicroelectronics is a state-of-the-art device designed for driving the LNB (Low Noise Block) in satellite reception systems. It integrates a step-up DC-DC converter alongside diagnostic features and I2C communication capabilities, making it an ideal choice for advanced satellite set-top box units and satellite dish installations.

Key Features

  • High-Efficiency Step-Up Converter: The integrated step-up DC-DC converter ensures efficient voltage regulation, providing the necessary power to the LNB with minimal losses.
  • Current Limiting and Overload Protection: The LNBH24L is designed with built-in current limiting and overload protection, safeguarding the device and the LNB from potential damage caused by overcurrent conditions.
  • I2C-Compatible Interface: The device features an I2C-compatible interface, which allows for seamless communication and control from the host processor, enabling the adjustment of output voltage and other operational parameters.
  • Low Power Consumption: With a focus on energy efficiency, the LNBH24L operates with low quiescent current, reducing overall power consumption for the system.
  • Diagnostic Functions: Integrated diagnostics provide real-time feedback on the operational status of the LNB, including load current monitoring and under/overvoltage detection.

Applications

The LNBH24L is primarily used in satellite receiver systems where it powers the LNB that amplifies and down-converts signals received from a satellite dish. Its robust feature set makes it suitable for:

  • Digital Video Broadcasting (DVB) systems
  • Direct Broadcast Satellite (DBS) applications
  • Set-top boxes with satellite input

Quality and Reliability

As with all STMicroelectronics products, the LNBH24L is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding satellite communication environments. Its thermal protection and rugged design contribute to a long operational life, making it a trusted choice for manufacturers and system integrators alike.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4308 $59.7388
26+ $4.4560 $115.8560
41+ $4.3174 $177.0134
56+ $4.1776 $233.9456
72+ $4.0390 $290.8080
96+ $3.6209 $347.6064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess