EN
  • EN
  • DE

STEVAL-IHM034V2

Part No STEVAL-IHM034V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series SLLIMM™
Package Box
Product Status Not For New Designs
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STGIPS20C60, STM32F103
Primary Attributes Permanent Magnet Synchronous Motors (PMSM)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-14515
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284466-STEVAL-IHM034V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM034V2 CAD Model

Description

STEVAL-IHM034V2 - SPC5 Motor Control Toolkit

The STEVAL-IHM034V2 from STMicroelectronics is a comprehensive motor control development kit designed for high-performance motor control applications. It is based on the SPC5x family of automotive microcontrollers, which are known for their robustness and reliability. The kit is specifically engineered to facilitate rapid development and testing of motor control algorithms for three-phase permanent magnet synchronous motors (PMSM), brushless DC (BLDC) motors, and induction motors.

This versatile evaluation board is equipped with a wide array of features to ensure flexible and powerful motor control designs. The embedded SPC560P50L5 microcontroller is a 32-bit power architecture with DSP functionality, which provides the computational horsepower necessary for advanced motor control algorithms. The board supports various control methodologies, including field-oriented control (FOC), six-step commutation, and sensorless vector control, allowing developers to implement the most efficient strategy for their specific application.

The STEVAL-IHM034V2 includes an L6398 high-voltage gate driver to interface with external N-channel power MOSFETs or IGBTs, facilitating the direct driving of the motor phases. It also features precise on-board current sensing, which is critical for accurate control and protection of the motor. The board's layout is optimized for thermal management, ensuring reliable operation under varying load conditions.

Connectivity options on the STEVAL-IHM034V2 include CAN and UART interfaces, which provide avenues for communication with external systems or for debugging purposes. The board also offers a user-friendly interface with potentiometers for speed and torque control, as well as buttons and LEDs for direct user interaction and feedback.

The development kit comes with a comprehensive software library and a suite of example applications, which significantly accelerates the development process. With the STEVAL-IHM034V2, engineers and developers can jumpstart their motor control projects, reducing time-to-market for their applications in automotive, industrial, and consumer electronics domains.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
TDK InvenSense
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess