EN
  • EN
  • DE

STEVAL-IKM001V1

Part No STEVAL-IKM001V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series dSPIN™
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver, Stepper
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L6470
Supplied Contents Board(s), Accessories
Secondary Attributes On-Board LEDs
Other Names 497-14357
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284473-STEVAL-IKM001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IKM001V1 CAD Model

Description

    

STEVAL-IKM001V1 - STMicroelectronics Motion MEMS and Environmental Sensor Evaluation Board

    

        The STEVAL-IKM001V1 from STMicroelectronics is a state-of-the-art evaluation board designed for comprehensive assessment of motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile platform is ideal for developers and engineers looking to explore the capabilities of various STMicroelectronics sensors in real-time applications.    

    

        At the heart of the STEVAL-IKM001V1 is a robust selection of sensors that provide a wide array of functionalities. These include high-precision accelerometers, gyroscopes, magnetometers, and environmental sensors that can measure parameters such as temperature, humidity, pressure, and ultraviolet (UV) index. The integration of these sensors makes the board a perfect fit for developing advanced projects in the domains of IoT (Internet of Things), wearable devices, navigation systems, and environmental monitoring.    

    

        The board interfaces with the user's development environment via a USB connection, allowing for easy integration and data transfer. It is supported by the comprehensive Unico GUI (Graphical User Interface) software, which provides a user-friendly platform for configuring the sensors, as well as for data logging and analysis. This enables rapid prototyping and accelerates the development cycle, allowing engineers to focus on their application-specific solutions.    

    

        The STEVAL-IKM001V1 is designed with a plug-and-play approach, ensuring that it can be used with minimal setup. It is compatible with various STMicroelectronics software development kits, which include extensive libraries and code examples to jump-start development. Moreover, the board's layout is optimized to mimic the conditions found in a final application, thus providing a realistic testing environment for sensor performance and behavior.    

    

        With its robust sensor suite and user-friendly interface, the STEVAL-IKM001V1 is an essential tool for any professional involved in the development of advanced sensor-based systems. Whether for prototyping or educational purposes, this evaluation board is a valuable asset for gaining insights into the performance and integration of STMicroelectronics' cutting-edge sensor technologies.    

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess