EN
  • EN
  • DE

STEVAL-ILL005V1

Part No STEVAL-ILL005V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 350mA, 700mA, or 1.05A
Outputs and Type 1, Isolated
Voltage - Output 16V
Voltage - Input 90 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part VIPer12A-E
Other Names 1805-STEVAL-ILL005V1,STEVALILL005V1,-497-5072,497-5072
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283834-STEVAL-ILL005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL005V1 CAD Model

Description

STEVAL-ILL005V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL005V1 from STMicroelectronics is a state-of-the-art LED driver evaluation board designed for those who require a high-performance, reliable, and versatile platform for their lighting solutions. This evaluation board is specifically tailored to facilitate the testing and development of LED applications, making it an invaluable tool for engineers, designers, and hobbyists alike.

At the heart of the STEVAL-ILL005V1 is the advanced LED6001 chip, a monolithic, step-down, current-mode PWM driver that can deliver up to 3 A of current to the connected LED load. The LED6001 is equipped with a wide input voltage range from 4.5 V to 36 V, making it suitable for a variety of LED driving applications including architectural lighting, signage, and backlighting for large LCD panels.

The evaluation board comes with an array of features that ensure flexibility and ease of use. It includes an onboard PWM dimming controller which allows for precise brightness control, and an enable pin that provides power-saving capabilities by turning off the device when not in use. Additionally, the STEVAL-ILL005V1 is equipped with thermal protection and overcurrent protection, ensuring the longevity and safety of both the board and the LEDs it drives.

The board's layout is designed for optimal heat dissipation, which is critical for maintaining performance and reliability during extended periods of operation. The inclusion of several connectors and test points across the board simplifies the process of integrating the evaluation board into existing systems, as well as making measurements and adjustments during the development phase.

The STEVAL-ILL005V1 is not only a powerful tool for driving LEDs but also serves as an educational platform, providing insights into the functioning of LED drivers and the best practices for their implementation. The board is supported by comprehensive documentation and software tools that can help accelerate the development cycle and reduce time-to-market for LED lighting solutions.

Whether you are developing a new lighting product or looking to enhance an existing design, the STEVAL-ILL005V1 LED Driver Evaluation Board is an excellent choice that combines performance, versatility, and ease of use.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess