EN
  • EN
  • DE

STEVAL-ISA178V1

Part No STEVAL-ISA178V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Bulk
Main Purpose AC/DC, Non-Isolated
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 200mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Buck
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer01
Base Product Number STEVAL
Other Names -1138-STEVAL-ISA178V1,497-16537
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9023.00.0000
Win Source Part Number 1284187-STEVAL-ISA178V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA178V1 CAD Model

Description

STEVAL-ISA178V1 - A High-Efficiency Power Conversion Solution

The STEVAL-ISA178V1 from STMicroelectronics is a state-of-the-art product evaluation board designed for those seeking a high-efficiency power conversion solution. This evaluation board is based on the VIPer0P high voltage converter, which is known for its robustness and flexibility, making it an ideal choice for a wide range of power supply applications.

Key Features

  • Integrated VIPer0P with 800 V rugged power MOSFET
  • Embedded error amplifier and oscillator
  • Standby power < 30 mW at 265 VAC
  • Limiting current with adjustable set point
  • Wide-range input voltage (from 85 VAC to 265 VAC)
  • Output overvoltage protection
  • Thermal shutdown with hysteresis

Efficiency and Reliability

The STEVAL-ISA178V1 is designed to deliver high efficiency, which is crucial for reducing energy consumption and heat dissipation in electronic systems. Its wide input voltage range ensures that the board can be used in various geographical locations without the need for additional components or adjustments. Moreover, the board's built-in protections, such as output overvoltage protection and thermal shutdown, contribute to the reliability and longevity of the end application.

Applications

This evaluation board is versatile and can be used in a multitude of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Standby power supplies for appliances
  • Auxiliary power supplies for white goods

Support and Resources

STMicroelectronics provides extensive support and resources for the STEVAL-ISA178V1, including datasheets, technical documentation, and application notes. These resources are designed to help engineers and product developers to quickly understand and integrate the board into their designs, significantly reducing time-to-market.

In summary, the STEVAL-ISA178V1 evaluation board is a powerful tool for anyone looking to implement an efficient and reliable power supply solution in their electronic designs. Its integration of the VIPer0P converter with its advanced features ensures top-notch performance suitable for a diverse array of applications.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess