EN
  • EN
  • DE

STEVAL-LLL001V1

Part No STEVAL-LLL001V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Outputs and Type 24, Non-Isolated
Features Dimmable
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STLED524
Base Product Number STEVAL
Other Names -1138-STEVAL-LLL001V1,497-17032
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283863-STEVAL-LLL001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL001V1 CAD Model

Description

The STEVAL-LLL001V1 from STMicroelectronics is an innovative evaluation board designed for energy harvesting and power management solutions. This board is particularly tailored for low power applications, leveraging ambient energy sources to power small electronic devices, making it an ideal solution for the development of sustainable IoT and wearable technology.

At the heart of the STEVAL-LLL001V1 is the SPV1050 - an ultra-low power and high-efficiency energy harvester and battery charger, which implements maximum power point tracking (MPPT) to optimize energy extraction from various sources such as solar panels, piezoelectric elements, or thermoelectric generators. The board is designed to be flexible, supporting both primary and secondary battery types, and includes a battery management system to ensure safe charging and discharging operations.

The evaluation board comes with a comprehensive set of features that facilitate rapid prototyping and testing. It includes jumpers and test points for easy measurement and configuration, as well as LEDs for immediate visual feedback about the battery charging status and the presence of harvested energy. The compact footprint of the STEVAL-LLL001V1 makes it convenient for integration into prototypes or for use in educational settings to demonstrate the principles of energy harvesting.

Developers will appreciate the user-friendly interface and the provision of detailed technical documentation, including schematics, application notes, and user manuals to kickstart their projects. The board is also supported by the eDesignSuite software tool from STMicroelectronics, which helps in simulating and configuring energy harvesting applications before actual hardware implementation.

In summary, the STEVAL-LLL001V1 is a versatile and powerful tool for anyone looking to explore the frontiers of energy harvesting technology. Whether for powering remote sensors, wearable devices, or any other low-power application, this evaluation board from STMicroelectronics provides a solid foundation for innovation and sustainable product development.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess