EN
  • EN
  • DE

STEVAL-OET003V1

Part No STEVAL-OET003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Circuit Protection
Function Electrostatic Discharge (ESD)
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8AF528
Supplied Contents Board(s)
Secondary Attributes CAN and LIN Interfaces
Base Product Number STEVAL
Other Names -1138-STEVAL-OET003V1,497-16879
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284598-STEVAL-OET003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-OET003V1 CAD Model

Description

STEVAL-OET003V1 - Energy Harvesting Reference Design

The STEVAL-OET003V1 from STMicroelectronics is a state-of-the-art energy harvesting reference design that is designed to capture and convert ambient energy into a usable electrical power source. This innovative product is part of ST's initiative to create more sustainable and energy-efficient solutions for a variety of applications, including wireless sensors, IoT devices, and wearable technology.

Key Features

  • Energy Harvesting: Utilizes advanced energy conversion techniques to harvest energy from sources such as light, vibration, or temperature differences.
  • MPPT Functionality: Comes with Maximum Power Point Tracking to ensure optimal energy conversion efficiency from the harvested source.
  • Energy Management: Integrated energy management circuitry to store and manage the harvested power efficiently.
  • Low Power Consumption: Designed to operate with very low quiescent power consumption, maximizing the energy available for the end application.
  • Storage Elements: Includes options for various energy storage elements such as rechargeable batteries or supercapacitors.
  • Flexible Voltage Outputs: Provides multiple regulated voltage outputs to power a wide range of microcontrollers, sensors, and RF modules.

Applications

The STEVAL-OET003V1 is suitable for deployment in a wide array of applications where power availability is limited or where battery replacement is difficult. Some of the typical applications include:

  • Remote sensors and monitoring systems
  • Wearable electronics
  • Industrial IoT devices
  • Smart home automation products
  • Environmental monitoring equipment

Benefits

Implementing the STEVAL-OET003V1 in your designs can lead to significant benefits, such as:

  • Reduction in maintenance costs due to less frequent battery replacements
  • Enhanced reliability and longer operational life of wireless and portable devices
  • Contribution to environmentally friendly solutions by reducing waste and the carbon footprint associated with battery use

Overall, the STEVAL-OET003V1 is a powerful tool for developers looking to harness the power of ambient energy sources, enabling the creation of self-sufficient and eco-friendly electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess