EN
  • EN
  • DE

STEVAL-TLL006V2

Part No STEVAL-TLL006V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Voltage - Output 2.7V ~ 5.5V
Features Camera Flash, I²C, and USB Interface
Voltage - Input 2.7V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part STCF06
Other Names STEVALTLL006V2,497-12068,-497-12068
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283839-STEVAL-TLL006V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL006V2 CAD Model

Description

Introducing the STEVAL-TLL006V2 from STMicroelectronics

The STEVAL-TLL006V2 is a state-of-the-art evaluation board designed by STMicroelectronics, a global semiconductor leader known for its innovative approach to electronics. This evaluation board is specifically crafted for those who wish to explore the capabilities and performance of STMicroelectronics' advanced LED array drivers in real-world lighting applications.

At the heart of the STEVAL-TLL006V2 lies the LED6001 chip, a highly efficient, monolithic, step-down, current-controlled LED driver operating in continuous conduction mode (CCM). This chip is capable of providing up to 3 A of output current, which ensures that it can drive a wide range of high-power LEDs with consistent brightness and reliability.

The board is designed to be user-friendly and is equipped with a variety of features that make it an ideal platform for both professionals and hobbyists. The adjustable output current and dimming control allow for precise management of the lighting effects, while the input voltage range of 6.5 V to 48 V offers flexibility in terms of power supply selection.

One of the key advantages of the STEVAL-TLL006V2 is its thermal management capabilities. The board includes an over-temperature protection feature that guards against excessive heat, ensuring the longevity of both the LED driver and the LEDs themselves. Additionally, the evaluation board is equipped with under-voltage lockout (UVLO), over-voltage protection (OVP), and short-circuit protection, which contribute to the overall safety and stability of the lighting system.

The STEVAL-TLL006V2 also supports both analog and PWM dimming methods. This versatility allows designers to create a variety of lighting scenarios, from subtle ambient lighting to intense illumination, all while maintaining high efficiency and low power consumption.

With its robust design and comprehensive set of features, the STEVAL-TLL006V2 evaluation board is an excellent tool for developing advanced lighting solutions. Whether it's for commercial, industrial, or residential applications, this evaluation board from STMicroelectronics provides a reliable and flexible platform for innovating with LED technologies.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess