Products specifications

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ DM2
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 420mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 614 pF @ 100 V
Power Dissipation (Max) 25W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16960
Standard Package 1,000
Win Source Part Number 1097389-STF11N60DM2
Ultra Librarian 3D Model Ultra Librarian STF11N60DM2 CAD Model

Description

STF11N60DM2 - High Performance N-Channel MOSFET

The STF11N60DM2 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This power MOSFET is a part of ST's MDmesh™ DM2 series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Advanced MDmesh™ DM2 Technology: Utilizes the latest advancements in super-junction technology to enhance performance.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 600V, it is well-suited for high voltage applications.
  • Low On-Resistance: Features a low R<sub>DS(on) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Its fast switching characteristics make it ideal for high-frequency circuits.
  • Reduced Gate Charge: A lower Q<sub>g leads to less power being required for gate driving, thus reducing the total power consumption.
  • Robustness: The device is designed to withstand harsh conditions, ensuring long-term reliability.

Applications

The STF11N60DM2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Drives and Inverters
  • Welding Equipment

Package and Environment

STMicroelectronics has packaged the STF11N60DM2 in a TO-220FP, which is known for its robustness and excellent thermal performance. This package ensures that the device can operate efficiently even under high power and temperature conditions. Additionally, the STF11N60DM2 is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

With its combination of high performance, efficiency, and reliability, the STF11N60DM2 from STMicroelectronics stands out as a superior choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
RF MOSFET 50V STAC244F
Need more? Email Us
ECAD model for STAC2942BW
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPCC8062-H,LQ(O
Vishay
Need more? Email Us
ECAD model for VN0808M-T1
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S
Ampleon USA Inc.
RF PFET, 2-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G13L-250P,112
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6250 $50.7500
34+ $2.9743 $101.1262
53+ $2.8814 $152.7142
72+ $2.7884 $200.7648
93+ $2.6955 $250.6815
125+ $2.4167 $302.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 571 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention