Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 395pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 25W (Tc)
Maximum Rds On at Id,Vgs 530 mOhm @ 4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102939-STF11N50M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF11N50M2 CAD Model

Description

The STF11N50M2 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. This MOSFET is a part of ST's MDmesh™ M2 series, which is well-known for its excellent energy efficiency and high-density power management capabilities.

Key Features

  • High Voltage Capability: The STF11N50M2 is designed to handle a maximum voltage of 500V, making it suitable for a wide range of high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.52 ohms, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • High Current Rating: It can support a continuous drain current of up to 11A, allowing it to handle significant power levels.
  • Reduced Gate Charge (Q<sub>g): The optimized gate charge allows for faster switching speeds, which is critical for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche energy capability, which is critical for applications subject to high stress during operation.

Applications

The STF11N50M2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STF11N50M2 is no exception, as it is designed to ensure optimal performance even in the most demanding conditions. Its robustness is further backed by ST's state-of-the-art manufacturing processes and rigorous testing protocols.

Environmental Compliance

The STF11N50M2 complies with various environmental standards, including RoHS and is free from environmentally harmful substances. This commitment to environmental sustainability reflects STMicroelectronics' dedication to reducing the ecological footprint of their products while providing high-quality components to their customers.

You May Also Be Interested in

STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 250V 17A 3-Pin(3+Tab) TO-220SIS
Need more? Email Us
ECAD model for TK17A25D,S4X(S
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for ON5520,215
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM3460CX6RF
NXP / Nexperia
FET RF 2CH 133V 230MHZ NI-1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 24dB 1250W NI-1230-4S
Lowest to $539.2593
ECAD model for MRFE6VP61K25HSR5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0543 $68.5295
150+ $0.8654 $129.8100
235+ $0.8382 $196.9770
320+ $0.8111 $259.5520
415+ $0.7839 $325.3185
555+ $0.7037 $390.5535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention