Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 43.6nC @ 10V
Max Input Capacitance 1630pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 400 mOhm @ 5.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 088573-STF11NM80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STF11NM80
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF11NM80 CAD Model

Description

The STF11NM80 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This advanced power semiconductor device is based on STMicroelectronics' innovative MDmesh™ technology, which combines the benefits of reduced on-resistance and fast switching performance.

Key Features

  • High Voltage Capability: The STF11NM80 operates at a drain-source voltage of up to 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) value of typically 0.85 Ω, this MOSFET ensures minimal power loss and improved overall efficiency.
  • High Current Rating: It can handle continuous drain currents up to 11 A, providing robust performance for a variety of power needs.
  • Fast Switching Performance: The device features fast switching speeds, which are crucial for reducing switching losses and improving the performance of power conversion systems.
  • Improved dv/dt Capability: The STF11NM80 is designed to withstand high voltage transients, ensuring reliable operation under harsh conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy ratings, ensuring robustness and long-term reliability.

Applications

The versatility of the STF11NM80 allows it to be used in a diverse range of applications. It's particularly well-suited for:

  • Switching power supplies
  • Power converters and inverters
  • Motor control systems
  • LED lighting solutions
  • High-performance computing
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STF11NM80 is no exception, as it is manufactured to meet the highest industry standards for performance and reliability. With its robust design and advanced manufacturing processes, the STF11NM80 is a reliable choice for engineers and designers looking to improve the efficiency and longevity of their electronic systems.

You May Also Be Interested in

Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Taiwan Semiconductor
Trans Mosfet P-ch 30V 3A 3-PIN SOT-23 T/r
Lowest to $1.4757
ECAD model for TSM2307CX RF
Ampleon USA Inc.
RF MOSFET LDMOS 65V 3.8GHZ 450MA
Lowest to $278.7463
ECAD model for BLF6G38-50,112
Ampleon USA Inc.
RF MOSFET LDMOS 104V 1.4GHZ 20MA
Need more? Email Us
ECAD model for BLP10H603AZ
ON Semiconductor
MOSFET N-CH 60V 22A/100A 5DFN / N-Channel 60 V 22A (Ta), 100A (Tc) 3.7W (Ta), 79W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $3.1272
ECAD model for NVMFS5C645NLAFT1G
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for ON5520,215
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 250V 1.7A 8-PIN TSSOP T/r
Need more? Email Us
ECAD model for TPCS8008-H(TE12L,Q
Toshiba Semiconductor and Storage
Trans Mosfet P-ch 30V 15A 8-PIN Tson Ep T/r
Need more? Email Us
ECAD model for TPCC8102(TE12L,Q)
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7696 $61.9360
70+ $1.6576 $116.0320
105+ $1.6016 $168.1680
155+ $1.4896 $230.8880
200+ $1.4336 $286.7200
245+ $1.3776 $337.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,205 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention