EN
  • EN
  • DE

STF22NM60N

Part No STF22NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 16A 3-Pin(3+Tab) TO-220FP Tube / MOSFET N-CH 600V 17A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 60nC @ 10V
Max Input Capacitance 1800pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 220 mOhm @ 8.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 083765-STF22NM60N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 50
Family Name STF22NM60N
Introduction Date July 02, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STF22NM60N CAD Model

Description

The STF22NM60N is a state-of-the-art N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is part of STMicroelectronics' MDmesh™ II series, which is well-known for its high efficiency and reduced on-state resistance (R<sub>DS(on)). The STF22NM60N is designed to meet the rigorous demands of modern electronic circuits, providing high-performance solutions for a wide range of applications such as switch-mode power supplies (SMPS), lighting, DC-AC converters, and motor control.

Key Features

  • High Voltage Capability: With a maximum drain-source voltage (V<sub>DSS) of 600V, the STF22NM60N is capable of handling high voltage applications with ease.
  • Low On-Resistance: This device boasts an extremely low on-state resistance of typically 0.165Ω, which translates to better conduction and higher efficiency in power conversion.
  • High Current Rating: The STF22NM60N can support a continuous drain current (I<sub>D) of up to 20A, making it suitable for handling high current loads.
  • Fast Switching Speed: The fast switching capability of this MOSFET ensures minimal switching losses and is ideal for high-frequency power switching applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) facilitates faster switching and reduced driving power, contributing to the overall efficiency of the system.

Applications

The STF22NM60N is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • LED Lighting Solutions
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems

Package and Quality

The STF22NM60N is available in a TO-220FP package, which is designed for optimal thermal performance and reliability. STMicroelectronics is committed to delivering high-quality products, and the STF22NM60N is no exception. It is manufactured to meet the highest industry standards for performance and durability, ensuring that it performs consistently across various conditions and applications.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8960 $53.7600
140+ $0.7352 $102.9280
215+ $0.7122 $153.1230
295+ $0.6892 $203.3140
380+ $0.6663 $253.1940
505+ $0.5974 $301.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess