EN
  • EN
  • DE

STF24N60DM2

Part No STF24N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 18A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 1055pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220 Full Pack
Dimension TO-220-3 Full Pack
Win Source Part Number 212272-STF24N60DM2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF24N60DM2 CAD Model

Description

STF24N60DM2 - High-Performance N-Channel MOSFET

The STF24N60DM2 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This power MOSFET is designed to meet a wide range of applications requiring high efficiency and power density. It is a perfect choice for high-performance switching applications, including switched-mode power supplies (SMPS), DC-AC converters, motor control, and other power management tasks.

The STF24N60DM2 features a robust and advanced MDmesh™ DM2 technology that combines high voltage capability with low on-resistance and fast switching performance. This technology ensures that the MOSFET operates with reduced conduction losses and improved efficiency, making it an environmentally friendly option for energy-conscious designs.

Key specifications of the STF24N60DM2 include:

  • Voltage Rating: The device is rated for a maximum drain-source voltage (VDS) of 600V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It has a continuous drain current (ID) of 18A at 25°C, providing ample current handling capability for a variety of power applications.
  • Low On-Resistance: The on-resistance (RDS(on)) is as low as 0.165Ω, which minimizes power losses and improves overall efficiency.
  • Fast Switching Speed: With a fast switching speed, the STF24N60DM2 can operate at higher frequencies, which is beneficial for compact and efficient power supply designs.

The device is housed in a TO-220FP package, known for its thermal performance and mechanical robustness. This package is suitable for through-hole mounting, which makes it easy to integrate into a variety of circuit boards and systems.

STMicroelectronics has equipped the STF24N60DM2 with built-in protection features such as avalanche ruggedness and 100% avalanche tested, ensuring reliability and longevity even under stressful conditions.

Whether you are designing an industrial power supply, an inverter for renewable energy systems, or any high-efficiency power application, the STF24N60DM2 provides a high-quality, reliable solution that you can trust.

You May Also Be Interested in

Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0525 $52.6250
120+ $0.8636 $103.6320
180+ $0.8366 $150.5880
250+ $0.8096 $202.4000
320+ $0.7826 $250.4320
430+ $0.7017 $301.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess