EN
  • EN
  • DE

STF24NF12GK2H6

Part No STF24NF12GK2H6
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194382-STF24NF12GK2H6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF24NF12GK2H6 CAD Model

Description

The STF24NF12GK2H6 is a cutting-edge N-channel 120V - 24A - TO-220FP STripFET™ II Power MOSFET from STMicroelectronics, a global semiconductor leader. This product is designed for high-efficiency power management tasks and is particularly suited for applications that require a high density of power and a low on-resistance.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous current rating of 24A, the STF24NF12GK2H6 is capable of handling high current loads, making it ideal for demanding applications.
  • High Voltage Rating: The 120V rating allows for usage in circuits with higher operational voltages, providing designers with a versatile component for various power applications.
  • TO-220FP Package: The fully molded TO-220FP package offers excellent thermal performance and is suitable for through-hole mounting, which eases the integration process into different types of circuit boards.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.

Applications

The STF24NF12GK2H6 is a versatile component that can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Automotive and Industrial Applications

Advantages

Choosing the STF24NF12GK2H6 for your power management needs brings several advantages:

  • Its low on-resistance minimizes heat generation and improves system efficiency.
  • The high current and voltage ratings allow for flexible design options in a variety of power applications.
  • The TO-220FP package is robust and easy to handle, simplifying the manufacturing process.
  • STMicroelectronics' reputation for quality and reliability ensures that the STF24NF12GK2H6 is a component you can trust in your power management solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess