EN
  • EN
  • DE

BYG50J

Part No BYG50J
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Controlled avalanche rectifiers / Diode Switching 600V 2.1A 2-Pin SMA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 238397-BYG50J
Popularity Medium
Supply and Demand Status Balance
Family Name BYG50J
Introduction Date May 24, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BYG50J CAD Model

Description

Product Overview: NXP BYG50J Diode

The NXP BYG50J is a high-efficiency, surface-mounted avalanche rectifier diode designed for applications requiring fast switching and reliability in a compact form factor. This diode is an essential component in a variety of electronic circuits, particularly in power supply units, where it ensures smooth power conversion and protection against voltage spikes.

Key Features

  • Reverse Voltage: The BYG50J is capable of withstanding reverse voltages up to 600V, providing ample protection for most electronic devices against high voltage transients.
  • Forward Current: With a continuous forward current of 1A, this diode can handle moderate power requirements, making it suitable for a wide range of applications.
  • Surge Current: It has a non-repetitive peak forward surge current of 30A, ensuring the diode can cope with short-term overload conditions without sustaining damage.
  • Fast Switching Speed: The diode's fast switching speed is ideal for high-frequency operations, minimizing energy loss and improving overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps to reduce power loss and heat generation, thereby increasing the efficiency of the device it is used in.
  • Package: The BYG50J comes in a compact SOD-57 package, which is suitable for automated surface-mount assembly processes, saving space on the circuit board.

Applications

The NXP BYG50J is versatile and can be used in various electronic devices and systems, including:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • High-frequency rectification
  • Freewheeling diodes in converters and inverters
  • Reverse voltage and overvoltage protection circuits

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BYG50J is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and durability. The device's robust construction allows it to operate effectively over a wide temperature range, making it suitable for challenging environments.

Whether you are designing power supplies or looking to enhance the efficiency of your electronic systems, the NXP BYG50J diode is an excellent choice for a reliable and high-performance rectification solution.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess