EN
  • EN
  • DE

JANTX1N4962

Part No JANTX1N4962
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 5W AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/356
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case E, Axial
Base Product Number 1N4962
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 608747-JANTX1N4962
Ultra Librarian 3D Model Ultra Librarian JANTX1N4962 CAD Model

Description

The JANTX1N4962 is a high-reliability power Zener diode manufactured by Microchip Technology, designed to provide voltage regulation in a broad array of electronic equipment and systems. This component is part of Microchip's JAN (Joint Army/Navy) series, which indicates that it meets stringent military specifications for performance and reliability. The JANTX1N4962 is specifically crafted to deliver stable and precise voltage regulation, ensuring optimal performance even under extreme conditions.

Key Features

  • Zener Voltage: This diode offers a nominal Zener voltage, making it suitable for a variety of voltage regulation applications.
  • Power Dissipation: With its robust design, the JANTX1N4962 can handle significant power dissipation, facilitating its use in high-power systems.
  • Temperature Range: The device operates effectively over a wide military temperature range, ensuring reliability in various environmental conditions.
  • Package: It comes in a durable package that can withstand harsh conditions, including high impact and vibration.
  • Certification: As part of the JANTX series, it is certified to meet military standards for electronic components, ensuring top-notch quality and consistency.

Applications

The JANTX1N4962 is versatile and can be used in a multitude of applications where reliable voltage regulation is critical. These applications include but are not limited to power supplies, protection circuits, and precision reference systems used in aerospace, defense, and high-reliability industrial markets. Its robustness makes it an excellent choice for systems that must operate reliably in the face of environmental stressors such as temperature fluctuations, mechanical shocks, and vibrations.

Quality and Support

Microchip Technology is known for its commitment to quality, and the JANTX1N4962 is no exception. Customers who choose this product can rely on Microchip's comprehensive technical support and the assurance that comes from using a component built to meet the highest standards of performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess