EN
  • EN
  • DE

NGB8206N

Part No NGB8206N
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 390V 20A 150W D2PAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 390V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 1.9V @ 4.5V, 20A
Maximum Power Dissipation 150W
Input Type Logic
Turn-on and Turn-off delay time -/5μs
Testing Conditions 300V, 9A, 1 kOhm, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1010294-NGB8206N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGB8206N CAD Model

Description

The NGB8206N from ON Semiconductor is a state-of-the-art ignition insulated-gate bipolar transistor (IGBT) designed to provide high-efficiency and high-performance solutions for automotive ignition applications. This robust semiconductor device is specifically engineered to meet the stringent requirements of modern vehicle ignition systems, where reliability and durability are paramount.

With a collector-emitter voltage (Vce) of 400V and a continuous collector current (Ic) of 20A, the NGB8206N is capable of handling the demanding conditions found in automotive environments. Its high current capability ensures that the ignition coil is provided with sufficient power to generate a strong and consistent spark, which is crucial for efficient engine combustion and performance.

The IGBT features a low on-state voltage drop, which translates to reduced power dissipation and improved overall efficiency. This characteristic is particularly beneficial in reducing the thermal stress on the component, thereby enhancing its lifespan and reliability. The NGB8206N also boasts a high pulse current rating, making it an excellent choice for applications that require short, high-current pulses to ignite the fuel-air mixture in the engine cylinders.

ON Semiconductor has integrated advanced protection features into the NGB8206N, including over-voltage lockout and temperature monitoring. These features help to prevent damage to the IGBT and the ignition system as a whole, ensuring that the vehicle operates safely under all conditions. Additionally, the device comes in a compact and robust package, designed to withstand the vibration and thermal cycling typically encountered in automotive applications.

The NGB8206N is not only limited to automotive ignition systems but can also be utilized in other high-voltage switching applications where reliability and efficiency are critical. ON Semiconductor's commitment to quality and performance makes the NGB8206N a preferred choice for engineers and designers seeking to optimize their ignition system designs.

Overall, the ON Semiconductor NGB8206N represents a superior choice for any application requiring a robust and efficient ignition IGBT, providing the reliability and performance needed to drive automotive innovation forward.

You May Also Be Interested in

Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8591 $59.4364
10+ $12.1922 $121.9220
15+ $11.8122 $177.1830
21+ $11.4310 $240.0510
27+ $11.0499 $298.3473
35+ $9.9064 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess