EN
  • EN
  • DE

STF25N10F7

Part No STF25N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 19A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 100 V 19A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series DeepGATE™, STripFET™ VII
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14553-5, STF25N10F7-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897954-STF25N10F7
Ultra Librarian 3D Model Ultra Librarian STF25N10F7 CAD Model

Description

The STF25N10F7 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, renowned for their advanced semiconductor solutions. This MOSFET is part of the MDmesh™ K5 series which employs the fifth generation of STMicroelectronics' Super Junction technology, designed to offer extremely low on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), resulting in high efficiency and reliability.

Key Features

  • Voltage: The STF25N10F7 is designed to handle continuous drain currents with a maximum drain-source voltage of 100V, making it suitable for a wide range of power applications.
  • Current: It can support a continuous drain current of 25A, ensuring high performance in power-intensive operations.
  • R<sub>DS(on): With a low on-state resistance of typically 0.036 Ohm, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Switching Efficiency: The device features a low gate charge and low capacitances, which contribute to its high-speed switching capabilities and reduced switching losses.
  • Package: Housed in a TO-220FP package, the STF25N10F7 offers excellent thermal performance and is compatible with standard mounting and heat-sinking methods.

Applications

The STF25N10F7 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • High-Efficiency Power Management
  • Solar Power Inverters
  • Motor Control

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STF25N10F7 is no exception, benefiting from rigorous testing and quality control processes that ensure its performance in demanding environments. With its robust design and advanced technology, the STF25N10F7 is a reliable choice for designers and engineers seeking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1841 $59.2050
120+ $0.9716 $116.5920
185+ $0.9413 $174.1405
255+ $0.9110 $232.3050
330+ $0.8806 $290.5980
440+ $0.7895 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess