EN
  • EN
  • DE

STF260N4F7

Part No STF260N4F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 90A TO220FP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 90A (Tc) 35W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series STripFET™ F7
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF260
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935322-STF260N4F7
Ultra Librarian 3D Model Ultra Librarian STF260N4F7 CAD Model

Description

Product Overview: STF260N4F7 MOSFET from STMicroelectronics

The STF260N4F7 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet the increasing demands of power efficiency and energy saving in a wide range of applications, including but not limited to, switch-mode power supplies, motor control, and automotive systems.

Key Features

  • Low On-Resistance: The STF260N4F7 boasts an exceptionally low on-resistance (R<sub>DS(on)) which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 260A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Voltage Rating: The device supports a maximum drain-source voltage (V<sub>DSS) of 40V, providing a good margin for safety in various circuits.
  • Low Gate Charge: The low gate charge (Q<sub>g) results in faster switching performance and reduced switching losses, which is essential for high-frequency power converters.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each unit is tested for avalanche energy capability, providing assurance for applications that may experience unexpected voltage spikes.

Applications

The STF260N4F7 is highly versatile and can be used in a variety of applications, including:

  • Power Management Solutions
  • Automotive Applications
  • DC/DC Converters
  • Motor Drives
  • LED Lighting Systems

Quality and Environmental Compliance

STMicroelectronics is committed to delivering products that not only meet high standards of performance but also adhere to environmental regulations. The STF260N4F7 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the requirements for environmentally friendly manufacturing.

Conclusion

The STF260N4F7 from STMicroelectronics represents a blend of efficiency, reliability, and performance for power applications. Its robust design, coupled with low on-resistance and high current handling, make it an ideal choice for designers looking to optimize their power systems for better performance and energy savings.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1589 $65.7945
11+ $10.7981 $118.7791
17+ $10.4597 $177.8149
23+ $10.1224 $232.8152
30+ $9.7852 $293.5560
40+ $8.7734 $350.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess