EN
  • EN
  • DE

STF31NM65M5

Part No STF31NM65M5
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839044-STF31NM65M5
Ultra Librarian 3D Model Ultra Librarian STF31NM65M5 CAD Model

Description

STF31NM65M5 - STMicroelectronics N-Channel MOSFET

The STF31NM65M5 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its advanced and reliable components. This particular MOSFET is part of the MDmesh™ M5 series, which utilizes an innovative vertical structure to ensure optimized on-resistance and dynamic performance, making it an excellent choice for high-efficiency applications.

With a drain-source voltage (VDS) of 650V, the STF31NM65M5 is designed to handle high voltage operations with ease. It boasts a continuous drain current (ID) of 7A at 25°C, ensuring that it can manage significant power without overheating. This component is particularly suited for high-switching applications due to its low gate charge (Qg) and low input capacitance (Ciss), which contribute to its swift switching capabilities and reduced switching losses.

The STF31NM65M5 comes in a robust and compact TO-220FP package, which is not only durable but also facilitates efficient thermal dissipation. This packaging ensures that the MOSFET can maintain its performance even under stressful thermal conditions, making it reliable for various applications, including switched-mode power supplies, LED lighting, and high-performance drives.

One of the key features of this MOSFET is its Zener-protected gate, which helps to prevent damage caused by electrostatic discharge (ESD) and ensures the longevity of the component. Additionally, the device is characterized by a very low intrinsic capacitance and a high dV/dt capability, which are critical for fast switching and to minimize electromagnetic interference (EMI).

STMicroelectronics has designed the STF31NM65M5 with a focus on energy-saving and eco-friendly performance. Its high efficiency reduces power losses and, consequently, the environmental impact of electronic systems. Whether you are designing power conversion systems or looking to improve the efficiency of existing designs, the STF31NM65M5 offers a combination of robustness, efficiency, and reliability that is hard to match.

For detailed specifications, application notes, and additional resources, engineers and designers can visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4535 $58.7095
41+ $2.8344 $116.2104
64+ $2.7454 $175.7056
87+ $2.6565 $231.1155
113+ $2.5687 $290.2631
151+ $2.3031 $347.7681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess