EN
  • EN
  • DE

STF4LN80K5

Part No STF4LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 3A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 3A (Tc) 20W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF4LN80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-17292, STF4LN80K5-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935335-STF4LN80K5
Ultra Librarian 3D Model Ultra Librarian STF4LN80K5 CAD Model

Description

STF4LN80K5 - N-channel 800 V, 1.9 Ω typ., 4 A SuperMESH™ K5 Power MOSFET in a TO-220FP package

The STF4LN80K5 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, which is part of their SuperMESH™ K5 family. This device is designed to offer improved power density and efficiency in a wide range of applications. It comes in a TO-220FP package, which is known for its robustness and good thermal performance, making it suitable for high-power and high-temperature operations.

With a drain-source voltage (V<sub>DS) of 800 V, this MOSFET is capable of handling high voltage applications, ensuring reliability and safety in circuits that are exposed to large voltage swings. The device also features a low on-resistance (R<sub>DS(on)) of 1.9 Ω typical, which is beneficial for improving overall efficiency as it reduces conduction losses when the MOSFET is in the ON state.

The STF4LN80K5 boasts a continuous drain current (I<sub>D) of 4 A, which means it can manage a considerable amount of current without overheating or failing. This characteristic is crucial for power applications where a consistent current flow is necessary. Furthermore, the MOSFET includes a fast-switching capability, which is essential for reducing switching losses and improving the performance of power converters and inverters.

The SuperMESH™ K5 technology integrates a new vertical structure, which enables the MOSFET to achieve an excellent figure of merit (FOM). This results in a product that not only has a low gate charge but also exhibits reduced capacitances and gate resistance. These features make the STF4LN80K5 a perfect choice for high-efficiency solutions in power supply units, lighting applications, welding equipment, and any other system that requires a high voltage, high-speed power MOSFET.

To sum up, the STF4LN80K5 from STMicroelectronics is a cutting-edge power MOSFET that offers a combination of high voltage capability, low on-resistance, high current handling, and fast-switching speeds. Its robust TO-220FP packaging and advanced SuperMESH™ K5 technology make it a reliable and efficient component for a wide range of power applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4156 $52.0780
12+ $8.5461 $102.5532
19+ $8.2791 $157.3029
25+ $8.0120 $200.3000
33+ $7.7449 $255.5817
44+ $6.9437 $305.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess