EN
  • EN
  • DE

STF4N80K5

Part No STF4N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 3A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 10.5nC @ 10V
Max Input Capacitance 175pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 2.5 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102966-STF4N80K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF4N80K5 CAD Model

Description

STF4N80K5 - N-channel 800 V, 3 A SuperMESH™ K5 Power MOSFET in TO-220FP Package

The STF4N80K5 is a cutting-edge power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the SuperMESH™ K5 family, which is known for its extremely high efficiency and reliability. It is specifically engineered to address the demanding requirements of high voltage applications that require low on-resistance and fast switching performance.

Key Features:

  • High Voltage Capability: The STF4N80K5 operates at an 800 V drain-source breakdown voltage (V<sub>DS), making it suitable for high voltage applications.
  • Low On-Resistance: With a very low on-resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and improved efficiency.
  • High Current Rating: This device can handle continuous drain current up to 3 A, providing ample current capacity for a wide range of applications.
  • Reduced Gate Charge: The device features a reduced gate charge (Q<sub>g), which results in faster switching and reduced switching losses.
  • Enhanced Body Diode: The STF4N80K5 comes with an improved intrinsic diode with a low reverse recovery time, which is beneficial in applications with switching power supplies.
  • TO-220FP Package: The device is housed in a fully molded TO-220FP package, providing excellent thermal performance and ease of mounting on a heatsink.

Applications:

The STF4N80K5 is ideal for a broad range of high voltage applications, including:

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • LED lighting
  • Motor control systems
  • High-performance computing

With its robust design and advanced technology, the STF4N80K5 MOSFET from STMicroelectronics is an excellent choice for designers looking to enhance power efficiency and reliability in their high voltage applications. Its performance characteristics make it a standout product in the field of power semiconductors.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1808 $53.1360
105+ $0.9689 $101.7345
160+ $0.9386 $150.1760
225+ $0.9084 $204.3900
285+ $0.8781 $250.2585
385+ $0.7872 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess