EN
  • EN
  • DE

MRF9210R5

Part No MRF9210R5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ 860C3 / Trans RF MOSFET N-CH 65V 5-Pin NI-860C3 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 16.5dB
Voltage - Test 26V
Current - Test 1.9A
Power - Output 40W
Voltage Rating DC 65V
Package NI-860C3
Manufacturer Package NI-860C3
Win Source Part Number 789475-MRF9210R5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF9210
Introduction Date March 24, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF9210R5 CAD Model

Description

Overview of MRF9210R5 - RF Power LDMOS Transistor

The MRF9210R5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power technology. This product is specifically engineered to deliver exceptional RF power performance, making it an ideal choice for a wide range of applications, including commercial, aerospace, and defense communication systems.

With its advanced LDMOS technology, the MRF9210R5 provides excellent thermal stability and high efficiency. It operates at a frequency range of 1.8 to 2000 MHz, offering broad versatility for various RF applications. The device is capable of generating a high output power of 180 Watts CW with a high gain of 18 dB, ensuring reliable and powerful signal amplification.

Key Features

  • Frequency Range: 1.8 to 2000 MHz
  • Output Power: 180 Watts CW
  • Gain: 18 dB
  • Efficiency: High efficiency for thermal performance
  • Technology: Advanced LDMOS for optimal RF power

Applications

The MRF9210R5's robust design and versatile frequency range make it suitable for a multitude of RF applications. It is commonly used in base station transmitters for commercial radio communications, as well as in RF energy applications such as industrial, scientific, and medical (ISM) band uses. Its high power and efficiency also make it a good fit for broadcast transmitters, aerospace, and defense communication systems, where reliability and performance are critical.

Product Specifications

Parameter Value Frequency Range 1.8 to 2000 MHz Output Power 180 Watts CW Gain 18 dB Efficiency High Technology LDMOS

Overall, the MRF9210R5 from NXP is a high-quality, durable, and efficient RF power transistor that meets the stringent requirements of modern RF power applications. Its superior design and performance ensure it remains a top choice for engineers and designers seeking reliable RF power solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess