EN
  • EN
  • DE

STF7N65M6

Part No STF7N65M6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 990mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id 3.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 6.9 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 220 pF @ 100 V
Power Dissipation (Max) 20W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
Base Product Number STF7
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278040-STF7N65M6
Ultra Librarian 3D Model Ultra Librarian STF7N65M6 CAD Model

Description

STF7N65M6 - N-channel 650 V, 1.2 Ω typ., 7 A MDmesh™ M6 Power MOSFET in a TO-220FP package by STMicroelectronics

The STF7N65M6 is a cutting-edge N-channel Power MOSFET presented by STMicroelectronics, renowned for its high efficiency and performance in a wide variety of applications. This Power MOSFET is part of the MDmesh™ M6 series, which utilizes an innovative proprietary vertical structure that combines the benefits of a reduced on-resistance and fast switching speed.

With a voltage rating of 650 V, this MOSFET is designed to handle high voltage applications with ease, making it an ideal choice for switch mode power supplies, lighting applications, welding equipment, and high-performance converters. Its low on-resistance of just 1.2 Ω (typical) ensures minimal voltage drop and power loss, thereby improving the overall efficiency of the system it is integrated into.

The STF7N65M6 can provide a continuous drain current of 7 A, which allows it to drive significant loads while maintaining a compact form factor in a TO-220FP package. The TO-220FP package is known for its robustness and excellent thermal performance, ensuring that the device can operate reliably even under high power and temperature conditions.

Featuring Zener-protected gate, this MOSFET is resistant to electrostatic discharge and ensures safe operation during normal and abnormal conditions. The device also includes fast recovery diode characteristics, which are essential for high-speed switching operations and reduce switching losses.

Key features of the STF7N65M6 include:

  • 650 V drain-source voltage (V<sub>DS)
  • 1.2 Ω typical on-resistance (R<sub>DS(on))
  • 7 A continuous drain current (I<sub>D)
  • High dv/dt and avalanche capabilities
  • Low gate charge and input capacitance
  • 100% avalanche tested

STMicroelectronics' STF7N65M6 is a testament to the company's commitment to providing high-performance, reliable, and energy-efficient solutions for power management and conversion. Whether for industrial, consumer, or computing applications, this MOSFET represents a superior choice for designers looking to optimize their power systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess