Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 5.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 1.3Ohm @ 2.7A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 33 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 880 pF @ 50 V
Power Dissipation (Max) 30W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Supplier Device Package I2PAKFP (TO-281)
Case / Package TO-262-3 Full Pack, I²Pak
Base Product Number STFI6N
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13599-5,-497-13599-5
Standard Package 50
Win Source Part Number 1325415-STFI6N65K3
Ultra Librarian 3D Model Ultra Librarian STFI6N65K3 CAD Model

Description

STFI6N65K3 - High-Performance N-Channel MOSFET by STMicroelectronics

The STFI6N65K3 is a cutting-edge N-Channel MOSFET developed by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch mode power supplies (SMPS), lighting, AC-DC converters, and motor control systems.

With its advanced MDmesh™ K3 technology, the STFI6N65K3 offers an optimal balance of on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which results in reduced conduction and switching losses. This technology is based on an innovative proprietary vertical structure, which enhances the device's performance in terms of conduction, switching speeds, and energy efficiency.

The device features a breakdown voltage (V<sub>DSS) of 650V, which ensures a robust performance even under high voltage conditions. Its maximum continuous drain current (I<sub>D) is rated at 5.3A, making it suitable for handling significant power levels. The STFI6N65K3 also boasts a low threshold voltage (V<sub>GS(th)), which contributes to its ease of drive and responsiveness.

One of the notable features of the STFI6N65K3 is its 100% avalanche tested design, which guarantees enhanced ruggedness and reliability. This feature is particularly important for applications that may experience unexpected voltage spikes or surges.

Moreover, the device comes in an I2PAK (TO-262) package, which provides a compact footprint while ensuring good thermal performance. This package is designed to facilitate easy mounting and is compatible with various PCB design standards.

In summary, the STFI6N65K3 from STMicroelectronics is a high-performance N-Channel MOSFET that offers exceptional efficiency, robustness, and reliability for a diverse range of high-voltage applications. Its advanced technology, combined with a user-friendly package, makes it a top choice for engineers looking to optimize their power management systems.

For detailed specifications and application support, visit the STMicroelectronics website or contact their technical support team.

You May Also Be Interested in

Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to €1.3651
ECAD model for NTMFS5C673NT1G
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to €1.4895
ECAD model for NTTFS012N10MDTAG
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to €3.1145
ECAD model for PXP6R1-30QLJ
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to €0.6525
ECAD model for IPD60R1K0CEAUMA1
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention