EN
  • EN
  • DE

STFW69N65M5

Part No STFW69N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 58A ISOWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 58A (Tc) 79W (Tc) Through Hole TO-3PF
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-3P-3 Full Pack
Case / Package TO-3PF
Family Name STFW69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12977-5, -1138-STFW69N65M5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897976-STFW69N65M5
Ultra Librarian 3D Model Ultra Librarian STFW69N65M5 CAD Model

Description

STFW69N65M5 - High Performance Power MOSFET by STMicroelectronics

The STFW69N65M5 is a state-of-the-art MDmesh™ M5 series power MOSFET from STMicroelectronics, designed to meet the demanding requirements of high-efficiency power conversion applications. This device leverages the company's innovative fifth-generation super-junction technology, which optimizes the trade-off between on-resistance and capacitance to ensure outstanding performance in terms of energy efficiency and switching behavior.

With a breakdown voltage of 650V, the STFW69N65M5 is well-suited for a variety of applications, including switch-mode power supplies (SMPS), LED lighting, welding equipment, solar inverters, and other high-performance power conversion systems. Its robust design allows for reliable operation even under harsh conditions, making it a preferred choice for industrial and commercial power systems.

Key Features:

  • High Voltage Capability: The device is rated for a maximum drain-source voltage (V<sub>DS) of 650V, providing ample headroom for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.069Ω, it offers reduced conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The fast switching characteristics minimize switching losses and improve performance in high-frequency circuits.
  • Zener-Protected Gate: The built-in gate protection zener diode safeguards the MOSFET against overvoltage, ensuring improved reliability.
  • High dv/dt Capability: The device can handle high voltage transients, making it ideal for rugged applications.

Applications:

  • Switch-mode power supplies (SMPS)
  • LED lighting systems
  • Welding equipment
  • Solar inverters
  • High-efficiency power converters

The STFW69N65M5 also features a low gate charge (Q<sub>g), which reduces the power required to drive the MOSFET, contributing to the energy savings of the overall system. The package is designed to offer high creepage and clearance distances, which ensures safe operation in applications prone to high humidity levels.

STMicroelectronics' commitment to environmental sustainability is evident in the STFW69N65M5, as it is designed and manufactured to meet the latest environmental standards. With its combination of high performance, efficiency, and reliability, the STFW69N65M5 stands out as a top choice for designers seeking to create cutting-edge power conversion systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4063 $61.2189
6+ $16.7436 $100.4616
10+ $16.2204 $162.2040
13+ $15.6972 $204.0636
17+ $15.1739 $257.9563
23+ $13.6042 $312.8966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess