EN
  • EN
  • DE

STG3698QTR

Part No STG3698QTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Win Source Part Number 194385-STG3698QTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3698QTR CAD Model

Description

Introducing the STG3698QTR Dual SPDT Switch from STMicroelectronics

The STG3698QTR is a high-performance, dual single-pole double-throw (SPDT) switch designed by STMicroelectronics, a global semiconductor leader. This versatile switch is ideal for a wide range of applications, including signal routing in mobile phones, data acquisition systems, and other portable electronics where space is at a premium and high-speed signal integrity is crucial.

Constructed with advanced sub-micron silicon technology, the STG3698QTR offers low on-resistance (Ron) of typically 5 ohms, which ensures minimal signal distortion and power loss. This feature, combined with a wide operating voltage range from 1.65V to 4.3V, makes the switch well-suited for battery-operated devices, as it can function efficiently even at lower power levels.

The device's bidirectional signal flow capability allows for versatile use in various signal routing applications. Moreover, the STG3698QTR is designed with break-before-make switching operation, which prevents signal overlap and ensures clean, uninterrupted signal paths during state transitions. This characteristic is particularly important in audio and data communication systems, where signal integrity is paramount.

With its compact QFN-10L 1.8x1.4 package, the STG3698QTR is optimized for space-saving on PCBs, making it an excellent choice for sleek, modern electronic designs. Additionally, the switch is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

To address the increasing demand for environmental sustainability, the STG3698QTR is compliant with RoHS and Reach regulations, ensuring it meets the highest standards for hazardous substance restrictions. This commitment to environmental responsibility, coupled with the switch's high-speed, low-power operation, makes the STG3698QTR an ideal component for designers seeking to create eco-friendly and energy-efficient electronic products.

In summary, the STG3698QTR from STMicroelectronics is a highly reliable, efficient, and versatile dual SPDT switch that is perfectly suited for a multitude of applications where performance and space economy are essential. Its robust design and compliance with environmental standards make it a forward-thinking choice for contemporary electronic solutions.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess